Murata Electronics OEM Parts - OEM Parts (0 - 9) - 1123AS-2R4M 1123AS-2R4M

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034428-1123AS-2R4M Termination: SMD/SMT Length: 4.5 mm Shielding: Shielded Inductance: 2.4 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.4 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 84 mΩ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Depth: 4.7 mm Max DC Current: 2 A RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034428-1123AS-2R4M Termination: SMD/SMT Length: 4.5 mm Shielding: Shielded Inductance: 2.4 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.4 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 84 mΩ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Depth: 4.7 mm Max DC Current: 2 A RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1123AS-2R4M - 1034428-1123AS-2R4M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1123AS-2R4M
1034428-1123AS-2R4M
OEM Parts - OEM Parts (0 - 9) - 1123AS-2R4M 1034428-1123AS-2R4M
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034428-1123AS-2R4M Termination: SMD/SMT Length: 4.5 mm Shielding: Shielded Inductance: 2.4 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.4 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 84 mΩ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Depth: 4.7 mm Max DC Current: 2 A RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034428-1123AS-2R4M
Termination: SMD/SMT
Length: 4.5 mm
Shielding: Shielded
Inductance: 2.4 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 1.4 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 84 mΩ
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Depth: 4.7 mm
Max DC Current: 2 A
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034428-1123AS-2R4M
Product Name OEM Parts - OEM Parts (0 - 9) - 1123AS-2R4M
Unlock Full Specs
to access all available technical data