Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034427-1123AS-1R8N
Termination: SMD/SMT
Length: 4.5 mm
Shielding: Shielded
Inductance: 1.8 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Height: 1.4 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 72 mΩ
Alternative Parts (Cross-Reference): 1123AS-1R8N1123AS1R8
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Depth: 4.7 mm
Max DC Current: 2.2 A
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034427-1123AS-1R8N |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1123AS-1R8N |