Murata Electronics OEM Parts - OEM Parts (0 - 9) - 1107ER0017P3 1107ER0017P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034392-1107ER0017P3 Inductance: 10 µH Tolerance: 20 % Height: 10.4 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 25 mΩ Alternative Parts (Cross-Reference): 1107ER0017P31107ER-0 017=P3; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 11 mm Max DC Current: 3.8 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034392-1107ER0017P3 Inductance: 10 µH Tolerance: 20 % Height: 10.4 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 25 mΩ Alternative Parts (Cross-Reference): 1107ER0017P31107ER-0 017=P3; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 11 mm Max DC Current: 3.8 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1107ER0017P3 - 1034392-1107ER0017P3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1107ER0017P3
1034392-1107ER0017P3
OEM Parts - OEM Parts (0 - 9) - 1107ER0017P3 1034392-1107ER0017P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034392-1107ER0017P3 Inductance: 10 µH Tolerance: 20 % Height: 10.4 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 25 mΩ Alternative Parts (Cross-Reference): 1107ER0017P31107ER-0 017=P3; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 11 mm Max DC Current: 3.8 A RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034392-1107ER0017P3
Inductance: 10 µH
Tolerance: 20 %
Height: 10.4 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 25 mΩ
Alternative Parts (Cross-Reference): 1107ER0017P31107ER-0017=P3;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Depth: 11 mm
Max DC Current: 3.8 A
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034392-1107ER0017P3
Product Name OEM Parts - OEM Parts (0 - 9) - 1107ER0017P3
Unlock Full Specs
to access all available technical data