Murata Electronics Inductor, 100Mh, 5Ma, 10%, 90Khz; Product Range Toko 10RB104K

Description
INDUCTOR, 100MH, 5MA, 10%, 90KHZ; Product Range:10RB Series; Inductance:100mH; DC Current Rating:5mA; DC Resistance Max:82ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:90kHz; Inductor Case Style:Radial Leaded
Datasheet
Description
INDUCTOR, 100MH, 5MA, 10%, 90KHZ; Product Range:10RB Series; Inductance:100mH; DC Current Rating:5mA; DC Resistance Max:82ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:90kHz; Inductor Case Style:Radial Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Mh, 5Ma, 10%, 90Khz; Product Range Toko - 26M5624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Mh, 5Ma, 10%, 90Khz; Product Range Toko
26M5624
Inductor, 100Mh, 5Ma, 10%, 90Khz; Product Range Toko 26M5624
INDUCTOR, 100MH, 5MA, 10%, 90KHZ; Product Range:10RB Series; Inductance:100mH; DC Current Rating:5mA; DC Resistance Max:82ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:90kHz; Inductor Case Style:Radial Leaded

INDUCTOR, 100MH, 5MA, 10%, 90KHZ; Product Range:10RB Series; Inductance:100mH; DC Current Rating:5mA; DC Resistance Max:82ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:90kHz; Inductor Case Style:Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26M5624
Product Name Inductor, 100Mh, 5Ma, 10%, 90Khz; Product Range Toko
Inductance Range 100000 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details