Murata Power Solutions 6.1MH Pulse Transformer 1082C

Description
PULSE XFMR 100:1 6.1MH Product overview: 1082C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 6.1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1082C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 100:1 6.1MH Product overview: 1082C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 6.1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1082C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.1MH Pulse Transformer - 166-1082C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.1MH Pulse Transformer
166-1082C
6.1MH Pulse Transformer 166-1082C
PULSE XFMR 100:1 6.1MH Product overview: 1082C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 6.1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1082C can be used for catalog matching and distributor lookup.

PULSE XFMR 100:1 6.1MH Product overview: 1082C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 6.1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1082C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 1082C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1082C-ND
Pulse Transformers 1082C-ND
6.1mH General Purpose Pulse Transformer 100:1 Through Hole

6.1mH General Purpose Pulse Transformer 100:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 1082C - 1121005-1082C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 1082C
1121005-1082C
Pulse Transformers - 1082C 1121005-1082C
Manufacturer: Murata Electronics North America Win Source Part Number: 1121005-1082C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1121005-1082C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
1082C
Transformers - Pulse Transformers 1082C
PULSE XFMR 100:1 6.1MH

PULSE XFMR 100:1 6.1MH

Supplier's Site
Pulse Transformers - 1082C - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
1082C
Pulse Transformers 1082C
PULSE XFMR 100:1 6.1MH

PULSE XFMR 100:1 6.1MH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-1082C 1082C-ND 1121005-1082C 1082C 1082C
Product Name 6.1MH Pulse Transformer Pulse Transformers Pulse Transformers - 1082C Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 148D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E8 Hz
View Details