Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034319-1070AS-220M
Length: 3.2 mm
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Self Resonant Frequency: 21 MHz
Height: 2 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 640 mΩ
Case / Package: 1212
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Depth: 3.2 mm
Max DC Current: 410 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034319-1070AS-220M |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1070AS-220M |