Murata Electronics OEM Parts - OEM Parts (0 - 9) - 1069AS-2R4N 1069AS-2R4N

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976156-1069AS-2R4N Termination: SMD/SMT Length: 3.2 mm Shielding: Shielded Inductance: 2.4 µH Mounting: SMD (SMT) Tolerance: 30 % Self Resonant Frequency: 100 kHz Height: 1.8 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 80 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Depth: 3.2 mm Max DC Current: 1.31 A RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976156-1069AS-2R4N Termination: SMD/SMT Length: 3.2 mm Shielding: Shielded Inductance: 2.4 µH Mounting: SMD (SMT) Tolerance: 30 % Self Resonant Frequency: 100 kHz Height: 1.8 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 80 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Depth: 3.2 mm Max DC Current: 1.31 A RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1069AS-2R4N - 976156-1069AS-2R4N - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1069AS-2R4N
976156-1069AS-2R4N
OEM Parts - OEM Parts (0 - 9) - 1069AS-2R4N 976156-1069AS-2R4N
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976156-1069AS-2R4N Termination: SMD/SMT Length: 3.2 mm Shielding: Shielded Inductance: 2.4 µH Mounting: SMD (SMT) Tolerance: 30 % Self Resonant Frequency: 100 kHz Height: 1.8 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 80 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Depth: 3.2 mm Max DC Current: 1.31 A RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976156-1069AS-2R4N
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Shielded
Inductance: 2.4 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Self Resonant Frequency: 100 kHz
Height: 1.8 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 80 mΩ
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Depth: 3.2 mm
Max DC Current: 1.31 A
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 976156-1069AS-2R4N
Product Name OEM Parts - OEM Parts (0 - 9) - 1069AS-2R4N
Unlock Full Specs
to access all available technical data