Murata Electronics Custom Parts - Custom Parts (0 - A) - 1069AS-2R0N 1069AS-2R0N

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136745-1069AS-2R0N Length: 3.2 mm Shielding: Shielded Inductance: 2 µH Tolerance: 30 % Self Resonant Frequency: 100 kHz Height: 1.8 mm Categories: Custom Parts DC Resistance (DCR): 72 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 3.2 mm Max DC Current: 1.44 A RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136745-1069AS-2R0N Length: 3.2 mm Shielding: Shielded Inductance: 2 µH Tolerance: 30 % Self Resonant Frequency: 100 kHz Height: 1.8 mm Categories: Custom Parts DC Resistance (DCR): 72 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 3.2 mm Max DC Current: 1.44 A RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1069AS-2R0N - 1136745-1069AS-2R0N - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1069AS-2R0N
1136745-1069AS-2R0N
Custom Parts - Custom Parts (0 - A) - 1069AS-2R0N 1136745-1069AS-2R0N
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136745-1069AS-2R0N Length: 3.2 mm Shielding: Shielded Inductance: 2 µH Tolerance: 30 % Self Resonant Frequency: 100 kHz Height: 1.8 mm Categories: Custom Parts DC Resistance (DCR): 72 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 3.2 mm Max DC Current: 1.44 A RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136745-1069AS-2R0N
Length: 3.2 mm
Shielding: Shielded
Inductance: 2 µH
Tolerance: 30 %
Self Resonant Frequency: 100 kHz
Height: 1.8 mm
Categories: Custom Parts
DC Resistance (DCR): 72 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Max DC Current: 1.44 A
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1136745-1069AS-2R0N
Product Name Custom Parts - Custom Parts (0 - A) - 1069AS-2R0N
Unlock Full Specs
to access all available technical data