Murata Power Solutions Pulse Transformers 1017C

Description
800µH Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
800µH Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2628-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2628-ND
Pulse Transformers 811-2628-ND
800µH Pulse Transformer 1:1 Through Hole

800µH Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
1017C
Transformers - Pulse Transformers 1017C
TRANSFORMER PULSE 1:1 .8MH

TRANSFORMER PULSE 1:1 .8MH

Supplier's Site
Pulse Transformer; Turns Ratio Murata Power Solutions - 70K7017 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
70K7017
Pulse Transformer; Turns Ratio Murata Power Solutions 70K7017
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:800µH; DC Resistance:0.4ohm; ET Constant:130Vµs; Isolation Voltage:4kV; Product Range:1017C Series; Capacitance:20pF; Output Voltage:4000Vrms; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:800µH; DC Resistance:0.4ohm; ET Constant:130Vµs; Isolation Voltage:4kV; Product Range:1017C Series; Capacitance:20pF; Output Voltage:4000Vrms; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers
Product Number 811-2628-ND 1017C 70K7017
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount World Series™ Power Transformers - VPP20-2800 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
5 suppliers
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details