Murata Power Solutions Pulse Transformers 1016C

Description
3mH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
3mH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 1016C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1016C-ND
Pulse Transformers 1016C-ND
3mH General Purpose Pulse Transformer 1:1 Through Hole

3mH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
1016C
Transformers - Pulse Transformers 1016C
PULSE XFMR 1:1 3MH

PULSE XFMR 1:1 3MH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1016C-ND 1016C
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A11-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1000 VA
View Details
Transformers - Audio Transformers - Signal Level - 146D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Balun - 3157-TC2-72T-5+TR-ND - DigiKey
Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details