Murata Power Solutions 13.4Ohm 11Ohm 15.8Ohm Pulse Transformer 1009C

Description
Pulse Transformer 1:1:1 2000Vrms 13.4Ohm Prim. DCR 11Ohm/15.8Ohm Sec. DCR 71pF 6 Terminal Pin Thru-Hole Product overview: 1009C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.4Ohm, 11Ohm, 15.8Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 13.4Ohm, 11Ohm, 15.8Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1009C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pulse Transformer 1:1:1 2000Vrms 13.4Ohm Prim. DCR 11Ohm/15.8Ohm Sec. DCR 71pF 6 Terminal Pin Thru-Hole Product overview: 1009C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.4Ohm, 11Ohm, 15.8Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 13.4Ohm, 11Ohm, 15.8Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1009C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.4Ohm 11Ohm 15.8Ohm Pulse Transformer - 166-1009C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.4Ohm 11Ohm 15.8Ohm Pulse Transformer
166-1009C
13.4Ohm 11Ohm 15.8Ohm Pulse Transformer 166-1009C
Pulse Transformer 1:1:1 2000Vrms 13.4Ohm Prim. DCR 11Ohm/15.8Ohm Sec. DCR 71pF 6 Terminal Pin Thru-Hole Product overview: 1009C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.4Ohm, 11Ohm, 15.8Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 13.4Ohm, 11Ohm, 15.8Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1009C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 2000Vrms 13.4Ohm Prim. DCR 11Ohm/15.8Ohm Sec. DCR 71pF 6 Terminal Pin Thru-Hole Product overview: 1009C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.4Ohm, 11Ohm, 15.8Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 13.4Ohm, 11Ohm, 15.8Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1009C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 1009C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1009C-ND
Pulse Transformers 1009C-ND
22mH General Purpose Pulse Transformer 1:1:1 Through Hole

22mH General Purpose Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 1009C - 1120962-1009C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 1009C
1120962-1009C
Pulse Transformers - 1009C 1120962-1009C
Manufacturer: Murata Electronics North America Win Source Part Number: 1120962-1009C Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1120962-1009C
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
Pulse Transformers - 1009C - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
1009C
Pulse Transformers 1009C
PULSE XFMR 1:1:1 22MH

PULSE XFMR 1:1:1 22MH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
1009C
Transformers - Pulse Transformers 1009C
PULSE XFMR 1:1:1 22MH

PULSE XFMR 1:1:1 22MH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-1009C 1009C-ND 1120962-1009C 1009C 1009C
Product Name 13.4Ohm 11Ohm 15.8Ohm Pulse Transformer Pulse Transformers Pulse Transformers - 1009C Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 2017296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details