Murata Power Solutions Pulse Transformer 1003C

Description
TRANSFORMER PULSE 2:1:1 400VUS Product overview: 1003C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1003C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER PULSE 2:1:1 400VUS Product overview: 1003C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1003C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-1003C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-1003C
Pulse Transformer 166-1003C
TRANSFORMER PULSE 2:1:1 400VUS Product overview: 1003C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1003C can be used for catalog matching and distributor lookup.

TRANSFORMER PULSE 2:1:1 400VUS Product overview: 1003C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1003C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-2627-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2627-ND
Pulse Transformers 811-2627-ND
12mH Pulse Transformer 2:1:1 Through Hole

12mH Pulse Transformer 2:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 1003C - 1120909-1003C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 1003C
1120909-1003C
Pulse Transformers - 1003C 1120909-1003C
Manufacturer: Murata Electronics North America Win Source Part Number: 1120909-1003C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1120909-1003C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now
Pulse Transformer; Turns Ratio Murata Power Solutions - 61K4418 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
61K4418
Pulse Transformer; Turns Ratio Murata Power Solutions 61K4418
PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:12mH; DC Resistance:4ohm; ET Constant:400Vµs; Isolation Voltage:2kV; Product Range:1003C Series; Capacitance:30pF; Output Voltage:2000Vrms; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:12mH; DC Resistance:4ohm; ET Constant:400Vµs; Isolation Voltage:2kV; Product Range:1003C Series; Capacitance:30pF; Output Voltage:2000Vrms; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 2 Murata - 50AJ6358 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Murata
50AJ6358
Pulse Transformer, 2 Murata 50AJ6358
PULSE TRANSFORMER, 2:1:1, 12MH, 2KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 2:1:1, 12MH, 2KV ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
1003C
Transformers - Pulse Transformers 1003C
TRANSFORMER PULSE 2:1:1 400VUS

TRANSFORMER PULSE 2:1:1 400VUS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Power Transformers Transformers Transformers
Product Number 166-1003C 811-2627-ND 1120909-1003C 61K4418 50AJ6358 1003C
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - 1003C Pulse Transformer; Turns Ratio Murata Power Solutions Pulse Transformer, 2 Murata Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data