Murata Power Solutions Pulse Transformers 1002C

Description
3mH Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
3mH Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2626-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2626-ND
Pulse Transformers 811-2626-ND
3mH Pulse Transformer 1:1:1 Through Hole

3mH Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 1002C - 1120897-1002C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 1002C
1120897-1002C
Pulse Transformers - 1002C 1120897-1002C
Manufacturer: Murata Electronics North America Win Source Part Number: 1120897-1002C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1120897-1002C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
Pulse Transformers - 8004344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
8004344
Pulse Transformers 8004344
Murata Power Solutions 1002C

Murata Power Solutions 1002C

Supplier's Site
Pulse Transformers - 1068558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1068558
Pulse Transformers 1068558
Murata Power Solutions 1002C

Murata Power Solutions 1002C

Supplier's Site
Pulse Transformers - 8004344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
8004344P
Pulse Transformers 8004344P
Murata Power Solutions 1002C

Murata Power Solutions 1002C

Supplier's Site
1.4Ohm 1.3Ohm 1.7Ohm Pulse Transformer - 166-1002C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4Ohm 1.3Ohm 1.7Ohm Pulse Transformer
166-1002C
1.4Ohm 1.3Ohm 1.7Ohm Pulse Transformer 166-1002C
Pulse Transformer 1:1:1 2000Vrms 1.4Ohm Prim. DCR 1.3Ohm/1.7Ohm Sec. DCR 51pF 6 Terminal Pin Thru-Hole Product overview: 1002C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4Ohm, 1.3Ohm, 1.7Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.4Ohm, 1.3Ohm, 1.7Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1002C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 2000Vrms 1.4Ohm Prim. DCR 1.3Ohm/1.7Ohm Sec. DCR 51pF 6 Terminal Pin Thru-Hole Product overview: 1002C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4Ohm, 1.3Ohm, 1.7Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.4Ohm, 1.3Ohm, 1.7Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1002C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
1002C
Transformers - Pulse Transformers 1002C
TRANSFORMER PULSE 1:1:1 200VUS

TRANSFORMER PULSE 1:1:1 200VUS

Supplier's Site
Isolation Transformer; Turns Ratio Murata Power Solutions - 61K4417 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Turns Ratio Murata Power Solutions
61K4417
Isolation Transformer; Turns Ratio Murata Power Solutions 61K4417
ISOLATION TRANSFORMER; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:1.4ohm; ET Constant:200Vµs; Isolation Voltage:2kV; Product Range:1002C Series; Capacitance:28pF; External Depth:15mm; External Width:15mm RoHS Compliant: Yes

ISOLATION TRANSFORMER; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:1.4ohm; ET Constant:200Vµs; Isolation Voltage:2kV; Product Range:1002C Series; Capacitance:28pF; External Depth:15mm; External Width:15mm RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 1 Murata Power Solutions - 93K2081 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata Power Solutions
93K2081
Pulse Transformer, 1 Murata Power Solutions 93K2081
Pulse Transformer, 1:1:1, 3 mH, 1.4 ohm, 200 V s, 2 kV RoHS Compliant: Yes

Pulse Transformer, 1:1:1, 3 mH, 1.4 ohm, 200 V s, 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers Power Transformers
Product Number 811-2626-ND 1120897-1002C 8004344 8004344P 166-1002C 1002C 61K4417 93K2081
Product Name Pulse Transformers Pulse Transformers - 1002C Pulse Transformers Pulse Transformers 1.4Ohm 1.3Ohm 1.7Ohm Pulse Transformer Transformers - Pulse Transformers Isolation Transformer; Turns Ratio Murata Power Solutions Pulse Transformer, 1 Murata Power Solutions
Category Signal Signal Signal Signal
Other Transformer Types / Applications Pulse Transformers Pulse Transformers Pulse Transformers Pulse Transformer
Mounting Chip Transformer PCB/SMD; Pcb mount PCB/SMD
Unlock Full Specs
to access all available technical data