Pulse Transformer 1:1 2000Vrms 1.2Ohm Prim. DCR 1Ohm Sec. DCR 23pF 4 Terminal Pin Thru-Hole Product overview: 1001C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2Ohm, 1Ohm, 23pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2Ohm, 1Ohm, 23pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1001C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1120893-1001C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Murata Power Solutions 1001C
Murata Power Solutions 1001C
Murata Power Solutions 1001C
3mH Pulse Transformer 1:1 Through Hole
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:3mH; DC Resistance:1.2ohm; ET Constant:200Vµs; Isolation Voltage:2kV; Product Range:-; Capacitance:23pF; DC Resistance Max:1.2ohm; External Depth:15mm; External Width:15mm RoHS Compliant: Yes
TRANSFORMER PULSE 1:1 200VUS
TRANSFORMER PULSE 1:1 200VUS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 166-1001C | 1120893-1001C | 8004340P | 8004340 | 811-2625-ND | 61K4416 | 1001C | 1001C |
| Product Name | 1.2Ohm 1Ohm 23pF Pulse Transformer | Pulse Transformers - 1001C | Pulse Transformers | Pulse Transformers | Pulse Transformers | Pulse Transformer; Turns Ratio Murata Power Solutions | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal | |||
| Other Transformer Types / Applications | Pulse Transformer | Pulse Transformers | Pulse Transformers | Pulse Transformers | ||||
| Standards | RoHS | RoHS |