Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 6X6X3 P6063LPLL

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 6X6X3 - P6063LPLL - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 6X6X3
P6063LPLL
Polycarbonate Electrical Enclosure 6X6X3 P6063LPLL
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch.

Standard Color-light gray with a high gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
INW Wall Mount - P6063LPLL - Galco Industrial Electronics
Madison Heights, MI, United States
INW Wall Mount
P6063LPLL
INW Wall Mount P6063LPLL
Low profile hinge, stainless

Low profile hinge, stainless

Supplier's Site

Technical Specifications

  Integra Enclosures, Inc. Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number P6063LPLL P6063LPLL
Product Name Polycarbonate Electrical Enclosure 6X6X3 INW Wall Mount
Shape Rectangular
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details