"Enclosure Plastic, Polycarbonate Gray, Clear Cover Cover Included 8.440"" L x 8.440"" W (214.38mm x 214.38mm) X 5.470"" (138.94mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2321-H8084HC-6P-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | Type 1 |