Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 10X8X6 H10086SC

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 10X8X6 - H10086SC - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 10X8X6
H10086SC
Polycarbonate Electrical Enclosure 10X8X6 H10086SC
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Boxes - 2321-H10086SC-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PC 10.54""L X 8.54""W"

"ENCLOSURE PC 10.54""L X 8.54""W"

Buy Now Datasheet

Technical Specifications

  Integra Enclosures, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number H10086SC 2321-H10086SC-ND
Product Name Polycarbonate Electrical Enclosure 10X8X6 Boxes
Shape Rectangular
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4861 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.24 inch (57 mm)
Depth 3.78 inch (96 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details