"Enclosure Plastic, Polycarbonate Gray Cover Included 10.540"" L x 8.540"" W (267.72mm x 216.92mm) X 7.300"" (185.42mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2321-H10086H-6P-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | Type 1 |