Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.
Integra's Largest Family of NEMA 4X Polycarbonate Enclosure Features:
Cover - Opaque and Clear lids
Closure Options - Non-metallic latch, 3-point latch, and 1/4" turn latch.
Best in Class Hinge - Strong standard stainless steel pin, piano style hinge
Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System
Interior Rear wall mounting – Multiple bosses for direct mounting of devices and / or din rail
The Integra Genesis series represents the beginning of best medium sized non metallic enclosures available. The unmatched flexibility of the interior of this enclosure combined with off the shelf accessories make the first of the Genesis series enclosures ideal for almost any application
Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
"Enclosure Plastic, Polycarbonate Gray, Clear Cover Cover Included 24.170"" L x 18.990"" W (613.92mm x 482.35mm) X 9.440"" (239.78mm)"
| Integra Enclosures, Inc. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | G201608CQTL | 2321-G201608CQTL-ND |
| Product Name | Polycarbonate Electrical Enclosure 20X16X8 | Boxes |
| Shape | Rectangular | |
| Length | 20 inch (508 mm) | |
| Width | 16 inch (406 mm) | |
| Depth | 8 inch (203 mm) | |
| Material | Polycarbonate | Polycarbonate |