PUSHBUTTON, SPST-NO, 50MA, THROUGH HOLE; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 92K8457 |
| Product Name | Pushbutton, Spst-No, 50Ma, Through Hole; Product Range Multimec |
| Terminal Type | Surface Mount Technology; Surface Mount |