MultiMechanics Tactile Switch, Spst-No, 50Ma; Product Range Multimec RA3ETL9-10.4

Description
TACTILE SWITCH, SPST-NO, 50MA; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST-NO, 50MA; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst-No, 50Ma; Product Range Multimec - 92K8453 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 50Ma; Product Range Multimec
92K8453
Tactile Switch, Spst-No, 50Ma; Product Range Multimec 92K8453
TACTILE SWITCH, SPST-NO, 50MA; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 50MA; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 92K8453
Product Name Tactile Switch, Spst-No, 50Ma; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD5 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1437565-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2085-B-J34AFF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details