MultiMechanics Switch, Spst-No, 0.05A, 24V, Thd; Product Range Multimec RA3ETH9-12-0

Description
SWITCH, SPST-NO, 0.05A, 24V, THD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST-NO, 0.05A, 24V, THD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst-No, 0.05A, 24V, Thd; Product Range Multimec - 89Y7331 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 0.05A, 24V, Thd; Product Range Multimec
89Y7331
Switch, Spst-No, 0.05A, 24V, Thd; Product Range Multimec 89Y7331
SWITCH, SPST-NO, 0.05A, 24V, THD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

SWITCH, SPST-NO, 0.05A, 24V, THD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 89Y7331
Product Name Switch, Spst-No, 0.05A, 24V, Thd; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3356-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details