The Switch, Pushbutton, SPST-NO, 50mA, 24V, White, part of the Multimec 3A Series, features a top-actuated round button design suitable for through-hole mounting. It has a contact rating of 50mA at 24VDC and is RoHS compliant. The switch is designed for a long operational life, rated for up to 10 million operations. It offers IP67 sealing, making it suitable for use in environments where dust and water resistance are required. The operating temperature range is from -40°C to +115°C for low temperatures and -40°C to +160°C for high temperatures, providing versatility in various applications.
SWITCH, PUSHBUTTON, SPST-NO, 50mA, 24V, WHITE; Product Range:Multimec 3A Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 92K8448 |
| Product Name | Switch, Pushbutton, Spst-No, 50Ma, 24V, White; Product Range Multimec |
| Terminal Type | Through Hole |