MultiMechanics Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Multimec RA3ASH9

Description
SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Actuation Type:Top; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Actuation Type:Top; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Multimec - 92K8447 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Multimec
92K8447
Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Multimec 92K8447
SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Actuation Type:Top; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Actuation Type:Top; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 92K8447
Product Name Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Multimec
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3345-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Tactile Switches - 39-B3AL-1004-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers