MultiMechanics Switch, Tht, Ip67, 3.5N, Red/grn Led; Product Range Multimec 5GTH9358222

Description
SWITCH, THT, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
SWITCH, THT, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tht, Ip67, 3.5N, Red/grn Led; Product Range Multimec - 62W3479 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tht, Ip67, 3.5N, Red/grn Led; Product Range Multimec
62W3479
Switch, Tht, Ip67, 3.5N, Red/grn Led; Product Range Multimec 62W3479
SWITCH, THT, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

SWITCH, THT, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3479
Product Name Switch, Tht, Ip67, 3.5N, Red/grn Led; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3469-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details