MultiMechanics Switch, Tht, Ip67, 3.5N, White Led; Product Range Multimec 5GTH93561

Description
SWITCH, THT, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
SWITCH, THT, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tht, Ip67, 3.5N, White Led; Product Range Multimec - 62W3477 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tht, Ip67, 3.5N, White Led; Product Range Multimec
62W3477
Switch, Tht, Ip67, 3.5N, White Led; Product Range Multimec 62W3477
SWITCH, THT, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

SWITCH, THT, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3477
Product Name Switch, Tht, Ip67, 3.5N, White Led; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Te Connectivity - 32AC5100 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Light Touch Miniature Pushbutton - EB2065P-A-J31A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details