MultiMechanics Switch, Smd, Ip67, 3.5N, Red Led; Product Range Multimec 5GSH93582

Description
SWITCH, SMD, IP67, 3.5N, RED LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, IP67, 3.5N, RED LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, Ip67, 3.5N, Red Led; Product Range Multimec - 62W3463 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, Ip67, 3.5N, Red Led; Product Range Multimec
62W3463
Switch, Smd, Ip67, 3.5N, Red Led; Product Range Multimec 62W3463
SWITCH, SMD, IP67, 3.5N, RED LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SMD, IP67, 3.5N, RED LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3463
Product Name Switch, Smd, Ip67, 3.5N, Red Led; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3353-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers