MultiMechanics Switch, Smd, Ip67, 3.5N, White Led; Product Range Multimec 5GSH93561

Description
SWITCH, SMD, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, Ip67, 3.5N, White Led; Product Range Multimec - 62W3462 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, Ip67, 3.5N, White Led; Product Range Multimec
62W3462
Switch, Smd, Ip67, 3.5N, White Led; Product Range Multimec 62W3462
SWITCH, SMD, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes

SWITCH, SMD, IP67, 3.5N, WHITE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3462
Product Name Switch, Smd, Ip67, 3.5N, White Led; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3463-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers