MultiMechanics Switch, +Extender, Ip67, 3.5N, 12Mm; Product Range Multimec 5GSH935+1SS09-12.0

Description
SWITCH, +EXTENDER, IP67, 3.5N, 12MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes
Datasheet
Description
SWITCH, +EXTENDER, IP67, 3.5N, 12MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, +Extender, Ip67, 3.5N, 12Mm; Product Range Multimec - 62W3456 - Newark, An Avnet Company
Chicago, IL, United States
Switch, +Extender, Ip67, 3.5N, 12Mm; Product Range Multimec
62W3456
Switch, +Extender, Ip67, 3.5N, 12Mm; Product Range Multimec 62W3456
SWITCH, +EXTENDER, IP67, 3.5N, 12MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes

SWITCH, +EXTENDER, IP67, 3.5N, 12MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3456
Product Name Switch, +Extender, Ip67, 3.5N, 12Mm; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506465-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2065-F-J32AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details