MultiMechanics Cap, Rectangular, Black; For Use With Multimec 1P09

Description
CAP, RECTANGULAR, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:12.5mm; External Width:6.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, RECTANGULAR, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:12.5mm; External Width:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Rectangular, Black; For Use With Multimec - 05M3829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Rectangular, Black; For Use With Multimec
05M3829
Cap, Rectangular, Black; For Use With Multimec 05M3829
CAP, RECTANGULAR, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:12.5mm; External Width:6.5mm RoHS Compliant: Yes

CAP, RECTANGULAR, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:12.5mm; External Width:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05M3829
Product Name Cap, Rectangular, Black; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details