MultiMechanics Cap, Square, Black; For Use With Multimec 1K0916

Description
CAP, SQUARE, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes
Description
CAP, SQUARE, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Square, Black; For Use With Multimec - 34M9616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Square, Black; For Use With Multimec
34M9616
Cap, Square, Black; For Use With Multimec 34M9616
CAP, SQUARE, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes

CAP, SQUARE, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34M9616
Product Name Cap, Square, Black; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers