MultiDimension Technology Co., Ltd. 800 Gauss Calibration Magnet USB2510-CAL01-800

Description
Download 1 - User Manual : USB_Magnetometer_Use r_manual_v4.0.pdf Download 2 - PC Software Suite and Documentations : USBMagV4.0.2.rar Download 3 - Android USBMag.zip ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The CAL01 reference magnet provides a stable and convenient method to verify the accuracy and calibration of the USB 2510x series magnetometers. The CAL01 reference magnet is composed of two axially magnetized permanent magnet rings that allow a probe to access the working region of the fixture from both axial and transverse orientations, making the calibration fixture useful for both axial and transverse probe calibration. Unlike conventional reference magnets that rely on placing a probe in a fixed position, which produce an error if the magnet hole is improperly sized orthe probe is not shimmed correctly, the CAL01 is designed so that magnet can be moved with respect to the probe in order to allow the user to find the positive and negative peak magnetic field values, which are used to compute the calibration factors. When used in combination with MultiDimension’s graphical data logging user interface, this technique minimizes errors from probe misalignment and permits rapid accurate calibration of the USB2510x magnetometer probes. The plots below show the peak field values when moving an axial probe through the axial hole and when rotating the magnet around a transverse probe in the transverse hole. Features and Benefits: (1)High Field Magnetometer Calibration; (2)Calibrates Transverse and Axial Probes; (3)High Degree of Stability; (4)Accuracy Retained Between 0° C and 40° C; (5)Durable Nylon Housing; (6)Special Field Values Quoted on Request Applications:(1)USB2510x Magnetometer Calibration; (2)STEM Education; (3)Hobby and DIY
Description
Download 1 - User Manual : USB_Magnetometer_Use r_manual_v4.0.pdf Download 2 - PC Software Suite and Documentations : USBMagV4.0.2.rar Download 3 - Android USBMag.zip ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The CAL01 reference magnet provides a stable and convenient method to verify the accuracy and calibration of the USB 2510x series magnetometers. The CAL01 reference magnet is composed of two axially magnetized permanent magnet rings that allow a probe to access the working region of the fixture from both axial and transverse orientations, making the calibration fixture useful for both axial and transverse probe calibration. Unlike conventional reference magnets that rely on placing a probe in a fixed position, which produce an error if the magnet hole is improperly sized orthe probe is not shimmed correctly, the CAL01 is designed so that magnet can be moved with respect to the probe in order to allow the user to find the positive and negative peak magnetic field values, which are used to compute the calibration factors. When used in combination with MultiDimension’s graphical data logging user interface, this technique minimizes errors from probe misalignment and permits rapid accurate calibration of the USB2510x magnetometer probes. The plots below show the peak field values when moving an axial probe through the axial hole and when rotating the magnet around a transverse probe in the transverse hole. Features and Benefits: (1)High Field Magnetometer Calibration; (2)Calibrates Transverse and Axial Probes; (3)High Degree of Stability; (4)Accuracy Retained Between 0° C and 40° C; (5)Durable Nylon Housing; (6)Special Field Values Quoted on Request Applications:(1)USB2510x Magnetometer Calibration; (2)STEM Education; (3)Hobby and DIY

Suppliers

Company
Product
Description
Supplier Links
800 Gauss Calibration Magnet - USB2510-CAL01-800 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
800 Gauss Calibration Magnet
USB2510-CAL01-800
800 Gauss Calibration Magnet USB2510-CAL01-800
Download 1 - User Manual : USB_Magnetometer_Use r_manual_v4.0.pdf Download 2 - PC Software Suite and Documentations : USBMagV4.0.2.rar Download 3 - Android USBMag.zip ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The CAL01 reference magnet provides a stable and convenient method to verify the accuracy and calibration of the USB 2510x series magnetometers. The CAL01 reference magnet is composed of two axially magnetized permanent magnet rings that allow a probe to access the working region of the fixture from both axial and transverse orientations, making the calibration fixture useful for both axial and transverse probe calibration. Unlike conventional reference magnets that rely on placing a probe in a fixed position, which produce an error if the magnet hole is improperly sized orthe probe is not shimmed correctly, the CAL01 is designed so that magnet can be moved with respect to the probe in order to allow the user to find the positive and negative peak magnetic field values, which are used to compute the calibration factors. When used in combination with MultiDimension’s graphical data logging user interface, this technique minimizes errors from probe misalignment and permits rapid accurate calibration of the USB2510x magnetometer probes. The plots below show the peak field values when moving an axial probe through the axial hole and when rotating the magnet around a transverse probe in the transverse hole. Features and Benefits: (1)High Field Magnetometer Calibration; (2)Calibrates Transverse and Axial Probes; (3)High Degree of Stability; (4)Accuracy Retained Between 0° C and 40° C; (5)Durable Nylon Housing; (6)Special Field Values Quoted on Request Applications:(1)USB2510x Magnetometer Calibration; (2)STEM Education; (3)Hobby and DIY

Download 1 - User Manual : USB_Magnetometer_User_manual_v4.0.pdf

Download 2 - PC Software Suite and Documentations : USBMagV4.0.2.rar

Download 3 - Android USBMag.zip

( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. )

General Description: The CAL01 reference magnet provides a stable and convenient method to verify the accuracy and calibration of the USB 2510x series magnetometers. The CAL01 reference magnet is composed of two axially magnetized permanent magnet rings that allow a probe to access the working region of the fixture from both axial and transverse orientations, making the calibration fixture useful for both axial and transverse probe calibration. Unlike conventional reference magnets that rely on placing a probe in a fixed position, which produce an error if the magnet hole is improperly sized orthe probe is not shimmed correctly, the CAL01 is designed so that magnet can be moved with respect to the probe in order to allow the user to find the positive and negative peak magnetic field values, which are used to compute the calibration factors. When used in combination with MultiDimension’s graphical data logging user interface, this technique minimizes errors from probe misalignment and permits rapid accurate calibration of the USB2510x magnetometer probes. The plots below show the peak field values when moving an axial probe through the axial hole and when rotating the magnet around a transverse probe in the transverse hole.

Features and Benefits: (1)High Field Magnetometer Calibration; (2)Calibrates Transverse and Axial Probes; (3)High Degree of Stability; (4)Accuracy Retained Between 0° C and 40° C; (5)Durable Nylon Housing; (6)Special Field Values Quoted on Request

Applications:(1)USB2510x Magnetometer Calibration; (2)STEM Education; (3)Hobby and DIY

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Industrial Magnets
Product Number USB2510-CAL01-800
Product Name 800 Gauss Calibration Magnet
Maximum Magnetic Force 800 Gauss
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite (Ceramic) Magnet - Ferrite - Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Ferrite
Manufacturing Method Sintered
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details