MultiDimension Technology Co., Ltd. B Series AC Voltage Switch Sensor TMR7903-B

Description
Description TMR7903-B is an AC voltage switch sensor based on the principle of electric field differential gradient. This sensor enables the detection of AC, pulsed and other irregular electric field signals with excellent galvanic separation performance by comparing whether the voltage of the cable under test is higher than the sensor threshold voltage. Voltage output and indicator light, the dual indication modes ensure its output accuracy. The compact, antenna free design allows TMR7903-B possessing excellent immunity to external EM interference performance and easy to installation. TMR7903-B Features and Benefits Excellent insulation and galvanic separation performance Low power consumption Dual indication mode: voltage output and indicator light Compact size, simple design, easy installation Antenna free, High immunity to external interferences Lightweight (~10g) Applications Power failure alarm Variable frequency drive Uninterruptible power supplies (UPS) Communication power supplies Switching power supplies
Description
Description TMR7903-B is an AC voltage switch sensor based on the principle of electric field differential gradient. This sensor enables the detection of AC, pulsed and other irregular electric field signals with excellent galvanic separation performance by comparing whether the voltage of the cable under test is higher than the sensor threshold voltage. Voltage output and indicator light, the dual indication modes ensure its output accuracy. The compact, antenna free design allows TMR7903-B possessing excellent immunity to external EM interference performance and easy to installation. TMR7903-B Features and Benefits Excellent insulation and galvanic separation performance Low power consumption Dual indication mode: voltage output and indicator light Compact size, simple design, easy installation Antenna free, High immunity to external interferences Lightweight (~10g) Applications Power failure alarm Variable frequency drive Uninterruptible power supplies (UPS) Communication power supplies Switching power supplies

Suppliers

Company
Product
Description
Supplier Links
B Series AC Voltage Switch Sensor - TMR7903-B - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
B Series AC Voltage Switch Sensor
TMR7903-B
B Series AC Voltage Switch Sensor TMR7903-B
Description TMR7903-B is an AC voltage switch sensor based on the principle of electric field differential gradient. This sensor enables the detection of AC, pulsed and other irregular electric field signals with excellent galvanic separation performance by comparing whether the voltage of the cable under test is higher than the sensor threshold voltage. Voltage output and indicator light, the dual indication modes ensure its output accuracy. The compact, antenna free design allows TMR7903-B possessing excellent immunity to external EM interference performance and easy to installation. TMR7903-B Features and Benefits Excellent insulation and galvanic separation performance Low power consumption Dual indication mode: voltage output and indicator light Compact size, simple design, easy installation Antenna free, High immunity to external interferences Lightweight (~10g) Applications Power failure alarm Variable frequency drive Uninterruptible power supplies (UPS) Communication power supplies Switching power supplies

Description

TMR7903-B is an AC voltage switch sensor based on the principle of electric field differential gradient. This sensor enables the detection of AC, pulsed and other irregular electric field signals with excellent galvanic separation performance by comparing whether the voltage of the cable under test is higher than the sensor threshold voltage. Voltage output and indicator light, the dual indication modes ensure its output accuracy. The compact, antenna free design allows TMR7903-B possessing excellent immunity to external EM interference performance and easy to installation.

TMR7903-B

Features and Benefits


Excellent insulation and galvanic separation performance Low power consumption
Dual indication mode: voltage output and indicator light Compact size, simple design, easy installation
Antenna free, High immunity to external interferences Lightweight (~10g)

Applications


Power failure alarm Variable frequency drive
Uninterruptible power supplies (UPS) Communication power supplies
Switching power supplies

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR7903-B
Product Name B Series AC Voltage Switch Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000424-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2669306 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details