MultiDimension Technology Co., Ltd. NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor TMR1366

Description
Description TMR1366 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. As the time-sharing power supply version of the TMR130x series, TMR1366 series sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1366 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products. TMR1366 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1366 is available in three compact SOT23-3, TO92S and LGA3L (2mm × 1.5mm × 0.63mm) packages. SOT23-3 TO92S LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Fast switching frequency at 50 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Ultra-low power consumption at 200 nA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch
Description
Description TMR1366 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. As the time-sharing power supply version of the TMR130x series, TMR1366 series sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1366 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products. TMR1366 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1366 is available in three compact SOT23-3, TO92S and LGA3L (2mm × 1.5mm × 0.63mm) packages. SOT23-3 TO92S LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Fast switching frequency at 50 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Ultra-low power consumption at 200 nA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Suppliers

Company
Product
Description
Supplier Links
NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor - TMR1366 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor
TMR1366
NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor TMR1366
Description TMR1366 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. As the time-sharing power supply version of the TMR130x series, TMR1366 series sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1366 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products. TMR1366 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1366 is available in three compact SOT23-3, TO92S and LGA3L (2mm × 1.5mm × 0.63mm) packages. SOT23-3 TO92S LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Fast switching frequency at 50 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Ultra-low power consumption at 200 nA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Description

TMR1366 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

As the time-sharing power supply version of the TMR130x series, TMR1366 series sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1366 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products.

TMR1366 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1366 is available in three compact SOT23-3, TO92S and LGA3L (2mm × 1.5mm × 0.63mm) packages.

SOT23-3 TO92S LGA3L

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
Fast switching frequency at 50 Hz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output
Ultra-low power consumption at 200 nA Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Wake-up switch

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1366
Product Name NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - 9982-4600 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers