MultiDimension Technology Co., Ltd. Ultra-Low power TMR Omnipolar Switch TMR1309

Description
Description TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1309 draws only 1.5 μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA High frequency response: > 1 kHz Operation with north or south pole Very low switching points for ultra high sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compatible with a wide range of supply voltages Applications Position and speed sensing Proximity switches Open/close switch for portable devices
Description
Description TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1309 draws only 1.5 μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA High frequency response: > 1 kHz Operation with north or south pole Very low switching points for ultra high sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compatible with a wide range of supply voltages Applications Position and speed sensing Proximity switches Open/close switch for portable devices

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low power TMR Omnipolar Switch - TMR1309 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Ultra-Low power TMR Omnipolar Switch
TMR1309
Ultra-Low power TMR Omnipolar Switch TMR1309
Description TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1309 draws only 1.5 μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA High frequency response: > 1 kHz Operation with north or south pole Very low switching points for ultra high sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compatible with a wide range of supply voltages Applications Position and speed sensing Proximity switches Open/close switch for portable devices

Description

TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demanding. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1309 draws only 1.5 μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 package.

SOT23-3

Features and Benefits


Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA
High frequency response: > 1 kHz Operation with north or south pole
Very low switching points for ultra high sensitivity Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant
Compatible with a wide range of supply voltages

Applications


Position and speed sensing Proximity switches
Open/close switch for portable devices

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1309
Product Name Ultra-Low power TMR Omnipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000331-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1027769-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details