MultiDimension Technology Co., Ltd. TMR Omnipolar Switch TMR1303B

Description
General Description:TMR1303B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1303B draws only 1.5μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 and TO-92S package. Features and Benefits:(1)Tunneling Magnetoresistance (TMR) Technology;(2)Ultra Low Power Consumption at 1.5μA;(3)High Frequency Response > 1kHz;(4)Operation with North or South Pole;(5)Low Switching Points for High Sensitivity;(6)Compatible with a Wide Range of Supply Voltages;(7)Excellent Thermal Stability;(8)High Tolerance to External Magnetic Field Interference. Applications:(1)Utility Meters including Water, Gas, and Heat Meters;(2)Proximity Switches;(3)Position and Speed Sensing;(4)Motor and Fan Control.
Description
General Description:TMR1303B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1303B draws only 1.5μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 and TO-92S package. Features and Benefits:(1)Tunneling Magnetoresistance (TMR) Technology;(2)Ultra Low Power Consumption at 1.5μA;(3)High Frequency Response > 1kHz;(4)Operation with North or South Pole;(5)Low Switching Points for High Sensitivity;(6)Compatible with a Wide Range of Supply Voltages;(7)Excellent Thermal Stability;(8)High Tolerance to External Magnetic Field Interference. Applications:(1)Utility Meters including Water, Gas, and Heat Meters;(2)Proximity Switches;(3)Position and Speed Sensing;(4)Motor and Fan Control.

Suppliers

Company
Product
Description
Supplier Links
TMR Omnipolar Switch - TMR1303B - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Omnipolar Switch
TMR1303B
TMR Omnipolar Switch TMR1303B
General Description:TMR1303B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1303B draws only 1.5μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 and TO-92S package. Features and Benefits:(1)Tunneling Magnetoresistance (TMR) Technology;(2)Ultra Low Power Consumption at 1.5μA;(3)High Frequency Response > 1kHz;(4)Operation with North or South Pole;(5)Low Switching Points for High Sensitivity;(6)Compatible with a Wide Range of Supply Voltages;(7)Excellent Thermal Stability;(8)High Tolerance to External Magnetic Field Interference. Applications:(1)Utility Meters including Water, Gas, and Heat Meters;(2)Proximity Switches;(3)Position and Speed Sensing;(4)Motor and Fan Control.

General Description:TMR1303B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demanding. It contains a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1303B draws only 1.5μA resulting in ultra-low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the SOT23-3 and TO-92S package.

Features and Benefits:(1)Tunneling Magnetoresistance (TMR) Technology;(2)Ultra Low Power Consumption at 1.5μA;(3)High Frequency Response > 1kHz;(4)Operation with North or South Pole;(5)Low Switching Points for High Sensitivity;(6)Compatible with a Wide Range of Supply Voltages;(7)Excellent Thermal Stability;(8)High Tolerance to External Magnetic Field Interference.

Applications:(1)Utility Meters including Water, Gas, and Heat Meters;(2)Proximity Switches;(3)Position and Speed Sensing;(4)Motor and Fan Control.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1303B
Product Name TMR Omnipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004996-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2092425 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
2 suppliers