MultiDimension Technology Co., Ltd. MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor TMR1222

Description
Description The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1222 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, the TMR1222 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. DFN8L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Linear and rotation direction sensing
Description
Description The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1222 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, the TMR1222 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. DFN8L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Linear and rotation direction sensing

Suppliers

Company
Product
Description
Supplier Links
MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor - TMR1222 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor
TMR1222
MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor TMR1222
Description The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1222 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, the TMR1222 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. DFN8L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Linear and rotation direction sensing

Description

The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1222 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, the TMR1222 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode.

DFN8L

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
High frequency response: typ. 1 kHz Bipolar latching operation
Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output
Low power consumption: supply current 1.5 μA Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Linear and rotation direction sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1222
Product Name MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details