MultiDimension Technology Co., Ltd. MicroAmpere High Frequency Response Bipolar Magnetic Switch Sensor TMR1202D

Description
Description The TMR1202D series magnetic switch sensors are bipolar latching magnetic switch sensors that integrate Tunnel Magnetoresistance (TMR) sensors and CMOS circuits. They can convert changing magnetic field signals into digital voltage signals to achieve precise position detection. Unlike Hall or Anisotropic Magnetoresistance (AMR) sensors, TMR sensors have extremely high resistance values. This allows the series of switch sensors to operate in a full-time power supply mode, maintaining low power consumption while achieving true continuous detection of magnetic field signals. This approach avoids the sampling errors that occur with traditional time-division power supply modes. This series of sensors features a static supply current as low as 1.5 μA and maintains a magnetic signal response frequency of 1 kHz. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 1 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compliant with AEC-Q100 Grade 1 Moisture Sensitivity Level 1 (MSL1) Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch
Description
Description The TMR1202D series magnetic switch sensors are bipolar latching magnetic switch sensors that integrate Tunnel Magnetoresistance (TMR) sensors and CMOS circuits. They can convert changing magnetic field signals into digital voltage signals to achieve precise position detection. Unlike Hall or Anisotropic Magnetoresistance (AMR) sensors, TMR sensors have extremely high resistance values. This allows the series of switch sensors to operate in a full-time power supply mode, maintaining low power consumption while achieving true continuous detection of magnetic field signals. This approach avoids the sampling errors that occur with traditional time-division power supply modes. This series of sensors features a static supply current as low as 1.5 μA and maintains a magnetic signal response frequency of 1 kHz. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 1 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compliant with AEC-Q100 Grade 1 Moisture Sensitivity Level 1 (MSL1) Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Suppliers

Company
Product
Description
Supplier Links
MicroAmpere High Frequency Response Bipolar Magnetic Switch Sensor - TMR1202D - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
MicroAmpere High Frequency Response Bipolar Magnetic Switch Sensor
TMR1202D
MicroAmpere High Frequency Response Bipolar Magnetic Switch Sensor TMR1202D
Description The TMR1202D series magnetic switch sensors are bipolar latching magnetic switch sensors that integrate Tunnel Magnetoresistance (TMR) sensors and CMOS circuits. They can convert changing magnetic field signals into digital voltage signals to achieve precise position detection. Unlike Hall or Anisotropic Magnetoresistance (AMR) sensors, TMR sensors have extremely high resistance values. This allows the series of switch sensors to operate in a full-time power supply mode, maintaining low power consumption while achieving true continuous detection of magnetic field signals. This approach avoids the sampling errors that occur with traditional time-division power supply modes. This series of sensors features a static supply current as low as 1.5 μA and maintains a magnetic signal response frequency of 1 kHz. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 1 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compliant with AEC-Q100 Grade 1 Moisture Sensitivity Level 1 (MSL1) Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Description

The TMR1202D series magnetic switch sensors are bipolar latching magnetic switch sensors that integrate Tunnel Magnetoresistance (TMR) sensors and CMOS circuits. They can convert changing magnetic field signals into digital voltage signals to achieve precise position detection.

Unlike Hall or Anisotropic Magnetoresistance (AMR) sensors, TMR sensors have extremely high resistance values. This allows the series of switch sensors to operate in a full-time power supply mode, maintaining low power consumption while achieving true continuous detection of magnetic field signals. This approach avoids the sampling errors that occur with traditional time-division power supply modes.

This series of sensors features a static supply current as low as 1.5 μA and maintains a magnetic signal response frequency of 1 kHz.

DFN3L

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
High frequency response: up to 1 kHz Bipolar latching operation
Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output
Low power consumption: supply current 1.5 μA Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant
Compliant with AEC-Q100 Grade 1 Moisture Sensitivity Level 1 (MSL1)

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Wake-up switch

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1202D
Product Name MicroAmpere High Frequency Response Bipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2700017 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3120 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details