MultiDimension Technology Co., Ltd. Nano-Ampere TMR Unipolar Switch TMR1162

Description
Description The TMR1162 is a 200nA ultra-low power magnetic switch sensor. It is a unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and open-drain output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1162 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1162 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Unipolar operation with high sensitivity Operating temperature range from -40°C to 125°C Open drain output Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Power window Position and speed sensing Motor and fan control
Description
Description The TMR1162 is a 200nA ultra-low power magnetic switch sensor. It is a unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and open-drain output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1162 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1162 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Unipolar operation with high sensitivity Operating temperature range from -40°C to 125°C Open drain output Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Power window Position and speed sensing Motor and fan control

Suppliers

Company
Product
Description
Supplier Links
Nano-Ampere TMR Unipolar Switch - TMR1162 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Nano-Ampere TMR Unipolar Switch
TMR1162
Nano-Ampere TMR Unipolar Switch TMR1162
Description The TMR1162 is a 200nA ultra-low power magnetic switch sensor. It is a unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and open-drain output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1162 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1162 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Unipolar operation with high sensitivity Operating temperature range from -40°C to 125°C Open drain output Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Power window Position and speed sensing Motor and fan control

Description

The TMR1162 is a 200nA ultra-low power magnetic switch sensor. It is a unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demanding, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and open-drain output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1162 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1162 is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz
Nano-Ampere ultra-low power consumption at 200 nA Unipolar operation with high sensitivity
Operating temperature range from -40°C to 125°C Open drain output
Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Power window
Position and speed sensing Motor and fan control

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1162
Product Name Nano-Ampere TMR Unipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1041058-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details