MultiDimension Technology Co., Ltd. High Voltage TMR Z Axis Unipolar Switch TMR1155

Description
Description TMR1155 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1155 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1155 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Position and speed sensing Motor and fan control Power window
Description
Description TMR1155 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1155 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1155 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Position and speed sensing Motor and fan control Power window

Suppliers

Company
Product
Description
Supplier Links
High Voltage TMR Z Axis Unipolar Switch - TMR1155 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Voltage TMR Z Axis Unipolar Switch
TMR1155
High Voltage TMR Z Axis Unipolar Switch TMR1155
Description TMR1155 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1155 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1155 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Position and speed sensing Motor and fan control Power window

Description

TMR1155 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demanding. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1155 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1155 is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA
High frequency response > 1 kHz Unipolar latching operation
Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity
High supply voltage of 40 V and 30 V reverse voltage Open drain output
High tolerance to external magnetic field interference Excellent temperature stability
RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Solid state switches
Position and speed sensing Motor and fan control
Power window

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1155
Product Name High Voltage TMR Z Axis Unipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000004666-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 1882-1017432-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details