MultiDimension Technology Co., Ltd. 360° Ultra-Low Power Omnipolar Switch Sensor AMR1320

Description
Description The AMR1320 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1320 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1320 available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switches
Description
Description The AMR1320 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1320 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1320 available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switches

Suppliers

Company
Product
Description
Supplier Links
360° Ultra-Low Power Omnipolar Switch Sensor - AMR1320 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
360° Ultra-Low Power Omnipolar Switch Sensor
AMR1320
360° Ultra-Low Power Omnipolar Switch Sensor AMR1320
Description The AMR1320 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1320 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1320 available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switches

Description

The AMR1320 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

The AMR1320 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1320 available in the compact SOT23-3 package.

SOT23-3

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA
Fast internal switching frequency at 100 Hz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5V High sensitivity
CMOS output Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Wake-up switches

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number AMR1320
Product Name 360° Ultra-Low Power Omnipolar Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003775-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040768-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers