Multicomp, Inc. Thermocouple/RTD T23B050ASR2-15

Description
TEMPERATURE SENSOR, SPST-NO, 10A; SWITCHING TEMPERATURE:50¦C; RESET TEMPERATURE:35¦C; CONTACT OPERATION:NORMALLY OPEN; SENSOR TERMINALS:QUICK CONNECT; SENSOR HOUSING:FLANGE MOUNT; CONTACT RATING:125VAC/15A, 250VAC/10A, 250VAC/16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SENSOR, SPST-NO, 10A; SWITCHING TEMPERATURE:50¦C; RESET TEMPERATURE:35¦C; CONTACT OPERATION:NORMALLY OPEN; SENSOR TERMINALS:QUICK CONNECT; SENSOR HOUSING:FLANGE MOUNT; CONTACT RATING:125VAC/15A, 250VAC/10A, 250VAC/16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 32368355 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
32368355
Thermocouple/RTD 32368355
TEMPERATURE SENSOR, SPST-NO, 10A; SWITCHING TEMPERATURE:50¦C; RESET TEMPERATURE:35¦C; CONTACT OPERATION:NORMALLY OPEN; SENSOR TERMINALS:QUICK CONNECT; SENSOR HOUSING:FLANGE MOUNT; CONTACT RATING:125VAC/15A, 250VAC/10A, 250VAC/16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SENSOR, SPST-NO, 10A; SWITCHING TEMPERATURE:50¦C; RESET TEMPERATURE:35¦C; CONTACT OPERATION:NORMALLY OPEN; SENSOR TERMINALS:QUICK CONNECT; SENSOR HOUSING:FLANGE MOUNT; CONTACT RATING:125VAC/15A, 250VAC/10A, 250VAC/16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 32368355
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details