Multicomp, Inc. Selector Switch SPC21205

Description
SWITCH, SLIDE, 4PDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:4PDT; SWITCH OPERATION:-; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:-; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, SLIDE, 4PDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:4PDT; SWITCH OPERATION:-; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:-; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32357328 - Radwell International
Willingboro, NJ, United States
Selector Switch
32357328
Selector Switch 32357328
SWITCH, SLIDE, 4PDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:4PDT; SWITCH OPERATION:-; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:-; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SLIDE, 4PDT, 300MA, 125V, THOUGH HOLE; CONTACT CONFIGURATION:4PDT; SWITCH OPERATION:-; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:-; CONTACT CURRENT MAX:300MA; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32357328
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-HE4A-827A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details