Multicomp, Inc. Transistor MJ11015

Description
BIPOLAR TRANSISTOR, PNP, -120V TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:30A; DC CURRENT GAIN HFE:1000HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, PNP, -120V TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:30A; DC CURRENT GAIN HFE:1000HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18662527 - Radwell International
Willingboro, NJ, United States
Transistor
18662527
Transistor 18662527
BIPOLAR TRANSISTOR, PNP, -120V TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:30A; DC CURRENT GAIN HFE:1000HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -120V TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:30A; DC CURRENT GAIN HFE:1000HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18662527
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details