Multicomp, Inc. Capacitor MCAX50V108M16X32

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:MCAX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:16MM; LEAD SPACING:-; HEIGHT:32MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:MCAX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:16MM; LEAD SPACING:-; HEIGHT:32MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18714234 - Radwell International
Willingboro, NJ, United States
Capacitor
18714234
Capacitor 18714234
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:MCAX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:16MM; LEAD SPACING:-; HEIGHT:32MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:MCAX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:16MM; LEAD SPACING:-; HEIGHT:32MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18714234
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711141 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers