ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 40V, 20%, AXIAL; CAPACITANCE:2200¦F; VOLTAGE RATING:40V; PRODUCT RANGE:MCAX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:18MM; LEAD SPACING:-; HEIGHT:36MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MULTICOMP Components MCAX40V228M18X36
| Radwell International | Radwell International | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 18702093 | |
| Product Name | Capacitor | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |