Multicomp, Inc. Selector Switch MC8MS9P1B05M1QE

Description
SWITCH, SPST, OFF-MOM, SOLDER, SWITCH OPERATION:OFF-(ON), CONTACT CONFIGURATION:SPST, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:28V, CONTACT CURRENT MAX:3A, SWITCH TERMINALS:SOLDER LUG, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, SPST, OFF-MOM, SOLDER, SWITCH OPERATION:OFF-(ON), CONTACT CONFIGURATION:SPST, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:28V, CONTACT CURRENT MAX:3A, SWITCH TERMINALS:SOLDER LUG, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 39123148 - Radwell International
Willingboro, NJ, United States
Selector Switch
39123148
Selector Switch 39123148
SWITCH, SPST, OFF-MOM, SOLDER, SWITCH OPERATION:OFF-(ON), CONTACT CONFIGURATION:SPST, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:28V, CONTACT CURRENT MAX:3A, SWITCH TERMINALS:SOLDER LUG, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SPST, OFF-MOM, SOLDER, SWITCH OPERATION:OFF-(ON), CONTACT CONFIGURATION:SPST, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:28V, CONTACT CURRENT MAX:3A, SWITCH TERMINALS:SOLDER LUG, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 39123148
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
H program - HWS - Step selector switch - HWSE2-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-511-200-R-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details