Multicomp, Inc. Resistor MC14733

Description
RESISTOR, POWER, 0.5 OHM, 50W, 1%; RESISTANCE:0.5OHM; PRODUCT RANGE:MC14 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; TEMPERATURE COEFFICIENT:¦ 90PPM/¦C; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, POWER, 0.5 OHM, 50W, 1%; RESISTANCE:0.5OHM; PRODUCT RANGE:MC14 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; TEMPERATURE COEFFICIENT:¦ 90PPM/¦C; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 18674484 - Radwell International
Willingboro, NJ, United States
Resistor
18674484
Resistor 18674484
RESISTOR, POWER, 0.5 OHM, 50W, 1%; RESISTANCE:0.5OHM; PRODUCT RANGE:MC14 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; TEMPERATURE COEFFICIENT:¦ 90PPM/¦C; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, POWER, 0.5 OHM, 50W, 1%; RESISTANCE:0.5OHM; PRODUCT RANGE:MC14 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; TEMPERATURE COEFFICIENT:¦ 90PPM/¦C; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 18674484
Product Name Resistor
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details