Multicomp, Inc. Cable for Computer Nework Etc… 2UB3001-W05102

Description
USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:MICRO USB TYPE A PLUG; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; USB STANDARD:USB 2.0; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:MICRO USB TYPE A PLUG; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; USB STANDARD:USB 2.0; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 32334930 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
32334930
Cable for Computer Nework Etc… 32334930
USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:MICRO USB TYPE A PLUG; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; USB STANDARD:USB 2.0; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:MICRO USB TYPE A PLUG; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; USB STANDARD:USB 2.0; JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 32334930
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details