Multicomp, Inc. Transistor 2N5682

Description
BIPOLAR TRANSISTOR, NPN, 120V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:150HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, NPN, 120V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:150HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18708107 - Radwell International
Willingboro, NJ, United States
Transistor
18708107
Transistor 18708107
BIPOLAR TRANSISTOR, NPN, 120V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:150HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 120V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:150HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18708107
Product Name Transistor
Unlock Full Specs
to access all available technical data